Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1800KE123

Description
Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1800KE123
Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1800KE123
Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1800KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1800KE123-ND
Through Hole Resistors CW010R1800KE123-ND
180 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .18 10% E12 E3 Vishay - 70P3301 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .18 10% E12 E3 Vishay
70P3301
Cw-10-3 .18 10% E12 E3 Vishay 70P3301
CW-10-3 .18 10% e12 E3

CW-10-3 .18 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1800KE123 CW010R1800KE123-ND 70P3301
Product Name Res Wirewound 180m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 .18 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers