Vishay Intertechnology, Inc. Through Hole Resistors CW010R2200JB14

Description
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2200JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200JB14-ND
Through Hole Resistors CW010R2200JB14-ND
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R2200JB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2200JB14
Through Hole Resistors CW010R2200JB14
RES 0.22 OHM 13W 5% AXIAL

RES 0.22 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CW010R2200JB14-ND CW010R2200JB14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers