Vishay Intertechnology, Inc. Through Hole Resistors CW010R4700KE73

Description
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4700KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700KE73-ND
Through Hole Resistors CW010R4700KE73-ND
470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R4700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R4700KE73
Wirewound Resistors 3110-CW010R4700KE73
CW-10 .47 10% E73 e3

CW-10 .47 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 470m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R4700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R4700KE73
Res Wirewound 470m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4700KE73
Res Wirewound 470m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 .47 10% E73 E3 Vishay - 70P3436 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .47 10% E73 E3 Vishay
70P3436
Cw-10 .47 10% E73 E3 Vishay 70P3436
CW-10 .47 10% E73 e3

CW-10 .47 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010R4700KE73-ND 3110-CW010R4700KE73 CW010R4700KE73 70P3436
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 470m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10 .47 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers