Vishay Intertechnology, Inc. Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010910R0KE73

Description
Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010910R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010910R0KE73
Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010910R0KE73
Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010910R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010910R0KE73-ND
Through Hole Resistors CW010910R0KE73-ND
910 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

910 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010910R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010910R0KE73
Wirewound Resistors 3110-CW010910R0KE73
CW-10 910 10% E73 e3

CW-10 910 10% E73 e3

Supplier's Site Datasheet
Cw-10 910 10% E73 E3 Vishay - 70P5722 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 910 10% E73 E3 Vishay
70P5722
Cw-10 910 10% E73 E3 Vishay 70P5722
CW-10 910 10% E73 e3

CW-10 910 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010910R0KE73 CW010910R0KE73-ND 3110-CW010910R0KE73 70P5722
Product Name Res Wirewound 910 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 910 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details