Vishay Intertechnology, Inc. Through Hole Resistors CW01095K20JE123

Description
95.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
95.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01095K20JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01095K20JE123-ND
Through Hole Resistors CW01095K20JE123-ND
95.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

95.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 95.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01095K20JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 95.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01095K20JE123
Res Wirewound 95.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01095K20JE123
Res Wirewound 95.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 95.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 95.2K 5% E12 E3 Vishay - 70P5725 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 95.2K 5% E12 E3 Vishay
70P5725
Cw-10-3 95.2K 5% E12 E3 Vishay 70P5725
CW-10-3 95.2K 5% e12 E3

CW-10-3 95.2K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01095K20JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01095K20JE123
Through Hole Resistors CW01095K20JE123
RES 95.2K OHM 13W 5% AXIAL

RES 95.2K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01095K20JE123-ND CW01095K20JE123 70P5725 CW01095K20JE123
Product Name Through Hole Resistors Res Wirewound 95.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 95.2K 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers