Vishay Precision Group RES .5 OHM 5% SILICONE WW CW010R5000JE12

Description
RES .5ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .5ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 5% SILICONE WW - CW010R5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 5% SILICONE WW
CW010R5000JE12
RES .5 OHM 5% SILICONE WW CW010R5000JE12
RES .5ohm 5% SILICONE WW

RES .5ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R5000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000JE12-ND
Through Hole Resistors CW010R5000JE12-ND
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R5000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R5000JE12
Through Hole Resistors CW010R5000JE12
RES 0.5 OHM 13W 5% AXIAL

RES 0.5 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .5 5% E12 E3 Rohs Compliant Vishay - 70P3438 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .5 5% E12 E3 Rohs Compliant Vishay
70P3438
Cw-10 .5 5% E12 E3 Rohs Compliant Vishay 70P3438
CW-10 .5 5% E12 e3 RoHS Compliant: Yes

CW-10 .5 5% E12 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R5000JE12 CW010R5000JE12-ND CW010R5000JE12 70P3438
Product Name RES .5 OHM 5% SILICONE WW Through Hole Resistors Through Hole Resistors Cw-10 .5 5% E12 E3 Rohs Compliant Vishay
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details