Vishay Intertechnology, Inc. Through Hole Resistors CW010R5000JE123

Description
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R5000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000JE123-ND
Through Hole Resistors CW010R5000JE123-ND
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .5 OHM 5% SILICONE WW - CW010R5000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 5% SILICONE WW
CW010R5000JE123
RES .5 OHM 5% SILICONE WW CW010R5000JE123
RES .5ohm 5% SILICONE WW

RES .5ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 .5 5% E12 E3 Vishay - 70P3439 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .5 5% E12 E3 Vishay
70P3439
Cw-10-3 .5 5% E12 E3 Vishay 70P3439
CW-10-3 .5 5% e12 E3

CW-10-3 .5 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R5000JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R5000JE123
Through Hole Resistors CW010R5000JE123
RES 0.5 OHM 13W 5% AXIAL

RES 0.5 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R5000JE123-ND CW010R5000JE123 70P3439 CW010R5000JE123
Product Name Through Hole Resistors RES .5 OHM 5% SILICONE WW Cw-10-3 .5 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123553 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details