Vishay Intertechnology, Inc. Wirewound Resistors CW010R1300KE12

Description
CW-10 .13 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .13 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R1300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R1300KE12
Wirewound Resistors 3110-CW010R1300KE12
CW-10 .13 10% E12 e3

CW-10 .13 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R1300KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1300KE12-ND
Through Hole Resistors CW010R1300KE12-ND
130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1300KE12
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1300KE12
Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .13 10% E12 E3 Vishay - 70P3260 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .13 10% E12 E3 Vishay
70P3260
Cw-10 .13 10% E12 E3 Vishay 70P3260
CW-10 .13 10% e12 E3

CW-10 .13 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R1300KE12 CW010R1300KE12-ND CW010R1300KE12 70P3260
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 130m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .13 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers