Vishay Intertechnology, Inc. Through Hole Resistors CW010R7100JE123

Description
710 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
710 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R7100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7100JE123-ND
Through Hole Resistors CW010R7100JE123-ND
710 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

710 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R7100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R7100JE123
Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R7100JE123
Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .71 5% E12 E3 Vishay - 70P3502 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .71 5% E12 E3 Vishay
70P3502
Cw-10-3 .71 5% E12 E3 Vishay 70P3502
CW-10-3 .71 5% e12 E3

CW-10-3 .71 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R7100JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R7100JE123
Through Hole Resistors CW010R7100JE123
RES 0.71 OHM 13W 5% AXIAL

RES 0.71 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R7100JE123-ND CW010R7100JE123 70P3502 CW010R7100JE123
Product Name Through Hole Resistors Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .71 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.7100 ohms 0.7100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details