Vishay Intertechnology, Inc. RES .33 OHM 5% 13W SILICONE WW CW010R3300JS73

Description
RES .33ohm 5% 13W SILICONE WW
Request a Quote Datasheet
Description
RES .33ohm 5% 13W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 5% 13W SILICONE WW - CW010R3300JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% 13W SILICONE WW
CW010R3300JS73
RES .33 OHM 5% 13W SILICONE WW CW010R3300JS73
RES .33ohm 5% 13W SILICONE WW

RES .33ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-.33TR-ND
Through Hole Resistors CWE-.33TR-ND
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0031
Resistor, Wirewound, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0031
RESISTOR, WIREWOUND, 0.33 OHM, 10W, 5%, FULL REEL; Resistance:0.33ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 0.33 OHM, 10W, 5%, FULL REEL; Resistance:0.33ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3300JS73 CWE-.33TR-ND 06H0031
Product Name RES .33 OHM 5% 13W SILICONE WW Through Hole Resistors Resistor, Wirewound, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details