390 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .39ohm 13W 10% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R3900KE733-ND | CW010R3900KE733 | 70P3405 |
| Product Name | Through Hole Resistors | RES .39 OHM 13W 10% WW AXIAL | Cw-10-3 .39 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.3900 ohms | 0.3900 ohms |