Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1000KR69

Description
Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1000KR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1000KR69
Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1000KR69
Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R1000KR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1000KR69-ND
Through Hole Resistors CW010R1000KR69-ND
100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R1000KR69 CW010R1000KR69-ND
Product Name Res Wirewound 100m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers