Vishay Intertechnology, Inc. RES .71 OHM 13W 10% WW AXIAL CW010R7100KE12

Description
RES .71ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .71ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .71 OHM 13W 10% WW AXIAL - CW010R7100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .71 OHM 13W 10% WW AXIAL
CW010R7100KE12
RES .71 OHM 13W 10% WW AXIAL CW010R7100KE12
RES .71ohm 13W 10% WW AXIAL

RES .71ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R7100KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7100KE12-ND
Through Hole Resistors CW010R7100KE12-ND
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R7100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R7100KE12
Wirewound Resistors 3110-CW010R7100KE12
CW-10 .71 10% E12 e3

CW-10 .71 10% E12 e3

Supplier's Site Datasheet
Cw-10 .71 10% E12 E3 Vishay - 70P3505 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .71 10% E12 E3 Vishay
70P3505
Cw-10 .71 10% E12 E3 Vishay 70P3505
CW-10 .71 10% e12 E3

CW-10 .71 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010R7100KE12 CW010R7100KE12-ND 3110-CW010R7100KE12 70P3505
Product Name RES .71 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 .71 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7100 ohms 0.7100 ohms 0.7100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details