Vishay Intertechnology, Inc. RES .33 OHM 5% SILICONE WW CW010R3300JB12

Description
RES .33ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .33ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 5% SILICONE WW - CW010R3300JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% SILICONE WW
CW010R3300JB12
RES .33 OHM 5% SILICONE WW CW010R3300JB12
RES .33ohm 5% SILICONE WW

RES .33ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R3300JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3300JB12-ND
Through Hole Resistors CW010R3300JB12-ND
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R3300JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3300JB12
Through Hole Resistors CW010R3300JB12
RES 0.33 OHM 13W 5% AXIAL

RES 0.33 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R3300JB12 CW010R3300JB12-ND CW010R3300JB12
Product Name RES .33 OHM 5% SILICONE WW Through Hole Resistors Through Hole Resistors
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers