Vishay Intertechnology, Inc. Through Hole Resistors CW010R1400JE12

Description
140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1400JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1400JE12-ND
Through Hole Resistors CW010R1400JE12-ND
140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .14 OHM 13W 5% WW AXIAL - CW010R1400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .14 OHM 13W 5% WW AXIAL
CW010R1400JE12
RES .14 OHM 13W 5% WW AXIAL CW010R1400JE12
RES .14ohm 13W 5% WW AXIAL

RES .14ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .14 5% E12 E3 Vishay - 70P3264 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .14 5% E12 E3 Vishay
70P3264
Cw-10 .14 5% E12 E3 Vishay 70P3264
CW-10 .14 5% e12 E3

CW-10 .14 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1400JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1400JE12
Through Hole Resistors CW010R1400JE12
RES 0.14 OHM 13W 5% AXIAL

RES 0.14 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1400JE12-ND CW010R1400JE12 70P3264 CW010R1400JE12
Product Name Through Hole Resistors RES .14 OHM 13W 5% WW AXIAL Cw-10 .14 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers