Vishay Intertechnology, Inc. Through Hole Resistors CW01095K20KE733

Description
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01095K20KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01095K20KE733-ND
Through Hole Resistors CW01095K20KE733-ND
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 95.2K OHM 13W 10% WW AXIAL - CW01095K20KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.2K OHM 13W 10% WW AXIAL
CW01095K20KE733
RES 95.2K OHM 13W 10% WW AXIAL CW01095K20KE733
RES 95.2Kohm 13W 10% WW AXIAL

RES 95.2Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 95.2K 10% E73 E3 Vishay - 70P5731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 95.2K 10% E73 E3 Vishay
70P5731
Cw-10-3 95.2K 10% E73 E3 Vishay 70P5731
CW-10-3 95.2K 10% E73 e3

CW-10-3 95.2K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01095K20KE733-ND CW01095K20KE733 70P5731
Product Name Through Hole Resistors RES 95.2K OHM 13W 10% WW AXIAL Cw-10-3 95.2K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers