RES .31ohm 13W 10% WW AXIAL
CW-10 .31 10% E12 e3
310 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R3100KE12 | 3110-CW010R3100KE12 | CW010R3100KE12-ND |
| Product Name | RES .31 OHM 13W 10% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.3100 ohms | 0.3100 ohms | 0.3100 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Category / Application | Industrial | General Use |