Vishay Intertechnology, Inc. Wirewound Resistors CW010R8000KE12

Description
CW-10 .8 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .8 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R8000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R8000KE12
Wirewound Resistors 3110-CW010R8000KE12
CW-10 .8 10% E12 e3

CW-10 .8 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R8000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R8000KE12
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R8000KE12
Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R8000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8000KE12-ND
Through Hole Resistors CW010R8000KE12-ND
800 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .8 10% E12 E3 Vishay - 70P3521 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .8 10% E12 E3 Vishay
70P3521
Cw-10 .8 10% E12 E3 Vishay 70P3521
CW-10 .8 10% e12 E3

CW-10 .8 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R8000KE12 CW010R8000KE12 CW010R8000KE12-ND 70P3521
Product Name Wirewound Resistors Res Wirewound 800m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .8 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.8000 ohms 0.8000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers