Vishay Intertechnology, Inc. Through Hole Resistors CW010R1200KE733

Description
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1200KE733-ND
Through Hole Resistors CW010R1200KE733-ND
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1200KE733
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1200KE733
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 .12 10% E73 E3 Vishay - 70P3247 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .12 10% E73 E3 Vishay
70P3247
Cw-10-3 .12 10% E73 E3 Vishay 70P3247
CW-10-3 .12 10% E73 e3

CW-10-3 .12 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1200KE733-ND CW010R1200KE733 70P3247
Product Name Through Hole Resistors Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10-3 .12 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details