Vishay Intertechnology, Inc. RES .16 OHM 13W 5% WW AXIAL CW010R1600JE12

Description
RES .16ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .16ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .16 OHM 13W 5% WW AXIAL - CW010R1600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .16 OHM 13W 5% WW AXIAL
CW010R1600JE12
RES .16 OHM 13W 5% WW AXIAL CW010R1600JE12
RES .16ohm 13W 5% WW AXIAL

RES .16ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1600JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1600JE12-ND
Through Hole Resistors CW010R1600JE12-ND
160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .16 5% E12 E3 Vishay - 70P3280 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .16 5% E12 E3 Vishay
70P3280
Cw-10 .16 5% E12 E3 Vishay 70P3280
CW-10 .16 5% e12 E3

CW-10 .16 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1600JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1600JE12
Through Hole Resistors CW010R1600JE12
RES 0.16 OHM 13W 5% AXIAL

RES 0.16 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1600JE12 CW010R1600JE12-ND 70P3280 CW010R1600JE12
Product Name RES .16 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .16 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers