Vishay Intertechnology, Inc. Through Hole Resistors CW010910R0JE123

Description
910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010910R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010910R0JE123-ND
Through Hole Resistors CW010910R0JE123-ND
910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010910R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010910R0JE123
Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010910R0JE123
Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 910 5% E12 E3 Vishay - 70P5717 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 910 5% E12 E3 Vishay
70P5717
Cw-10-3 910 5% E12 E3 Vishay 70P5717
CW-10-3 910 5% e12 E3

CW-10-3 910 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010910R0JE123-ND CW010910R0JE123 70P5717
Product Name Through Hole Resistors Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 910 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A390RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers