RES .3ohm 13W 10% WW AXIAL
300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 .3 10% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R3000KE73 | CW010R3000KE73-ND | 3110-CW010R3000KE73 | 70P3365 |
| Product Name | RES .3 OHM 13W 10% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Cw-10 .3 10% E73 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Configuration | Single Resistor | Single Resistor |