Vishay Intertechnology, Inc. Through Hole Resistors CW01091K00KE733

Description
91 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
91 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01091K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01091K00KE733-ND
Through Hole Resistors CW01091K00KE733-ND
91 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

91 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01091K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01091K00KE733
Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01091K00KE733
Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 91K 10% E73 E3 Vishay - 70P5707 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 91K 10% E73 E3 Vishay
70P5707
Cw-10-3 91K 10% E73 E3 Vishay 70P5707
CW-10-3 91K 10% E73 e3

CW-10-3 91K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01091K00KE733-ND CW01091K00KE733 70P5707
Product Name Through Hole Resistors Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 91K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details