Vishay Intertechnology, Inc. RES .2 OHM 13W 5% WW AXIAL CW010R2000JE733

Description
RES .2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 13W 5% WW AXIAL - CW010R2000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 13W 5% WW AXIAL
CW010R2000JE733
RES .2 OHM 13W 5% WW AXIAL CW010R2000JE733
RES .2ohm 13W 5% WW AXIAL

RES .2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000JE733-ND
Through Hole Resistors CW010R2000JE733-ND
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .2 5% E73 E3 Vishay - 70P3306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .2 5% E73 E3 Vishay
70P3306
Cw-10-3 .2 5% E73 E3 Vishay 70P3306
CW-10-3 .2 5% E73 e3

CW-10-3 .2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2000JE733 CW010R2000JE733-ND 70P3306
Product Name RES .2 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .2 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details