430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .43ohm 13W 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R4300JE73-ND | CW010R4300JE73 | 70P3416 |
| Product Name | Through Hole Resistors | RES .43 OHM 13W 5% WW AXIAL | Cw-10 .43 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.4300 ohms | 0.4300 ohms |