Vishay Intertechnology, Inc. Wirewound Resistors CW010R2500KE73

Description
CW-10 .25 10% E73 e3
Request a Quote Datasheet
Description
CW-10 .25 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R2500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R2500KE73
Wirewound Resistors 3110-CW010R2500KE73
CW-10 .25 10% E73 e3

CW-10 .25 10% E73 e3

Supplier's Site Datasheet
RES .25 OHM 13W 10% WW AXIAL - CW010R2500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 13W 10% WW AXIAL
CW010R2500KE73
RES .25 OHM 13W 10% WW AXIAL CW010R2500KE73
RES .25ohm 13W 10% WW AXIAL

RES .25ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2500KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500KE73-ND
Through Hole Resistors CW010R2500KE73-ND
250 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .25 10% E73 E3 Vishay - 70P3341 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .25 10% E73 E3 Vishay
70P3341
Cw-10 .25 10% E73 E3 Vishay 70P3341
CW-10 .25 10% E73 e3

CW-10 .25 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R2500KE73 CW010R2500KE73 CW010R2500KE73-ND 70P3341
Product Name Wirewound Resistors RES .25 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 .25 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details