Vishay Intertechnology, Inc. Through Hole Resistors CW010R3160JE123

Description
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3160JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3160JE123-ND
Through Hole Resistors CW010R3160JE123-ND
316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

316 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .316 OHM 13W 5% WW AXIAL - CW010R3160JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .316 OHM 13W 5% WW AXIAL
CW010R3160JE123
RES .316 OHM 13W 5% WW AXIAL CW010R3160JE123
RES .316ohm 13W 5% WW AXIAL

RES .316ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R3160JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3160JE123
Through Hole Resistors CW010R3160JE123
RES 0.316 OHM 13W 5% AXIAL

RES 0.316 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .316 5% E12 E3 Vishay - 70P3376 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .316 5% E12 E3 Vishay
70P3376
Cw-10-3 .316 5% E12 E3 Vishay 70P3376
CW-10-3 .316 5% e12 E3

CW-10-3 .316 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3160JE123-ND CW010R3160JE123 CW010R3160JE123 70P3376
Product Name Through Hole Resistors RES .316 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .316 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details