Vishay Intertechnology, Inc. Through Hole Resistors CW010R1250JE73

Description
125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1250JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1250JE73-ND
Through Hole Resistors CW010R1250JE73-ND
125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1250JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1250JE73
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1250JE73
Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 .125 5% E73 E3 Vishay - 70P3250 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .125 5% E73 E3 Vishay
70P3250
Cw-10 .125 5% E73 E3 Vishay 70P3250
CW-10 .125 5% E73 e3

CW-10 .125 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1250JE73-ND CW010R1250JE73 70P3250
Product Name Through Hole Resistors Res Wirewound 125m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10 .125 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176082-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details