Vishay Intertechnology, Inc. RES .3 OHM 13W 5% WW AXIAL CW010R3000JS73

Description
RES .3ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .3ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .3 OHM 13W 5% WW AXIAL - CW010R3000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 13W 5% WW AXIAL
CW010R3000JS73
RES .3 OHM 13W 5% WW AXIAL CW010R3000JS73
RES .3ohm 13W 5% WW AXIAL

RES .3ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-.30TR-ND
Through Hole Resistors CWE-.30TR-ND
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 23M4079 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
23M4079
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 23M4079
RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3000JS73 CWE-.30TR-ND 23M4079
Product Name RES .3 OHM 13W 5% WW AXIAL Through Hole Resistors Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers