Vishay Intertechnology, Inc. Through Hole Resistors CW0109R000JE123

Description
9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R000JE123-ND
Through Hole Resistors CW0109R000JE123-ND
9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 9 OHM 13W 5% WW AXIAL - CW0109R000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 13W 5% WW AXIAL
CW0109R000JE123
RES 9 OHM 13W 5% WW AXIAL CW0109R000JE123
RES 9ohm 13W 5% WW AXIAL

RES 9ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 9 5% E12 E3 Vishay - 70P5661 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9 5% E12 E3 Vishay
70P5661
Cw-10-3 9 5% E12 E3 Vishay 70P5661
CW-10-3 9 5% e12 E3

CW-10-3 9 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R000JE123-ND CW0109R000JE123 70P5661
Product Name Through Hole Resistors RES 9 OHM 13W 5% WW AXIAL Cw-10-3 9 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details