Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2500KE733

Description
Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2500KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2500KE733
Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2500KE733
Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R2500KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500KE733-ND
Through Hole Resistors CW010R2500KE733-ND
250 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .25 10% E73 E3 Vishay - 70P3342 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .25 10% E73 E3 Vishay
70P3342
Cw-10-3 .25 10% E73 E3 Vishay 70P3342
CW-10-3 .25 10% E73 e3

CW-10-3 .25 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2500KE733 CW010R2500KE733-ND 70P3342
Product Name Res Wirewound 250m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .25 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details