Vishay Intertechnology, Inc. RES .28 OHM 5% SILICONE WW CW010R2800JE12

Description
RES .28ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .28ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .28 OHM 5% SILICONE WW - CW010R2800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .28 OHM 5% SILICONE WW
CW010R2800JE12
RES .28 OHM 5% SILICONE WW CW010R2800JE12
RES .28ohm 5% SILICONE WW

RES .28ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R2800JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2800JE12-ND
Through Hole Resistors CW010R2800JE12-ND
280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R2800JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2800JE12
Through Hole Resistors CW010R2800JE12
RES 0.28 OHM 13W 5% AXIAL

RES 0.28 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R2800JE12 CW010R2800JE12-ND CW010R2800JE12
Product Name RES .28 OHM 5% SILICONE WW Through Hole Resistors Through Hole Resistors
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details