Vishay Intertechnology, Inc. Through Hole Resistors CW010R7100KE733

Description
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R7100KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7100KE733-ND
Through Hole Resistors CW010R7100KE733-ND
710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

710 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R7100KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R7100KE733
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R7100KE733
Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 .71 10% E73 E3 Vishay - 70P3508 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .71 10% E73 E3 Vishay
70P3508
Cw-10-3 .71 10% E73 E3 Vishay 70P3508
CW-10-3 .71 10% E73 e3

CW-10-3 .71 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R7100KE733-ND CW010R7100KE733 70P3508
Product Name Through Hole Resistors Res Wirewound 710m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10-3 .71 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.7100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details