Vishay Intertechnology, Inc. RES .22 OHM 13W 5% WW AXIAL CW010R2200JE12

Description
RES .22ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .22ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .22 OHM 13W 5% WW AXIAL - CW010R2200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .22 OHM 13W 5% WW AXIAL
CW010R2200JE12
RES .22 OHM 13W 5% WW AXIAL CW010R2200JE12
RES .22ohm 13W 5% WW AXIAL

RES .22ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200JE12-ND
Through Hole Resistors CW010R2200JE12-ND
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R2200JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2200JE12
Through Hole Resistors CW010R2200JE12
RES 0.22 OHM 13W 5% AXIAL

RES 0.22 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .22 5% E12 E3 Vishay - 70P3311 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .22 5% E12 E3 Vishay
70P3311
Cw-10 .22 5% E12 E3 Vishay 70P3311
CW-10 .22 5% e12 E3

CW-10 .22 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2200JE12 CW010R2200JE12-ND CW010R2200JE12 70P3311
Product Name RES .22 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10 .22 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details