Vishay Intertechnology, Inc. Through Hole Resistors CW010R5600JS73

Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R5600JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5600JS73-ND
Through Hole Resistors CW010R5600JS73-ND
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .56 OHM 13W 5% WW AXIAL - CW010R5600JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 13W 5% WW AXIAL
CW010R5600JS73
RES .56 OHM 13W 5% WW AXIAL CW010R5600JS73
RES .56ohm 13W 5% WW AXIAL

RES .56ohm 13W 5% WW AXIAL

Supplier's Site
Res,metal Alloy,0.56Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 23M4091 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.56Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
23M4091
Res,metal Alloy,0.56Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 23M4091
RES,Metal Alloy,0.56Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.56Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R5600JS73-ND CW010R5600JS73 23M4091
Product Name Through Hole Resistors RES .56 OHM 13W 5% WW AXIAL Res,metal Alloy,0.56Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details