Vishay Precision Group Through Hole Resistors CW010R3300JE73

Description
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3300JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3300JE73-ND
Through Hole Resistors CW010R3300JE73-ND
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .33 OHM 13W 5% WW AXIAL - CW010R3300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 13W 5% WW AXIAL
CW010R3300JE73
RES .33 OHM 13W 5% WW AXIAL CW010R3300JE73
RES .33ohm 13W 5% WW AXIAL

RES .33ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistor, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3597 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay
65K3597
Wirewound Resistor, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay 65K3597
WIREWOUND RESISTOR, 0.33 OHM, 10W, 5%, FULL REEL; Resistance:0.33ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 10W, 5%, FULL REEL; Resistance:0.33ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3300JE73-ND CW010R3300JE73 65K3597
Product Name Through Hole Resistors RES .33 OHM 13W 5% WW AXIAL Wirewound Resistor, 0.33 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details