Vishay Intertechnology, Inc. Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6000JR69

Description
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R6000JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R6000JR69
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6000JR69
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R6000JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000JR69-ND
Through Hole Resistors CW010R6000JR69-ND
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R6000JR69 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6000JR69
Through Hole Resistors CW010R6000JR69
RES 0.6 OHM 13W 5% AXIAL

RES 0.6 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R6000JR69 CW010R6000JR69-ND CW010R6000JR69
Product Name Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers