Vishay Intertechnology, Inc. RES .22 OHM 13W 10% WW AXIAL CW010R2200KE123

Description
RES .22ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .22ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .22 OHM 13W 10% WW AXIAL - CW010R2200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .22 OHM 13W 10% WW AXIAL
CW010R2200KE123
RES .22 OHM 13W 10% WW AXIAL CW010R2200KE123
RES .22ohm 13W 10% WW AXIAL

RES .22ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200KE123-ND
Through Hole Resistors CW010R2200KE123-ND
220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .22 10% E12 E3 Vishay - 70P3316 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .22 10% E12 E3 Vishay
70P3316
Cw-10-3 .22 10% E12 E3 Vishay 70P3316
CW-10-3 .22 10% e12 E3

CW-10-3 .22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2200KE123 CW010R2200KE123-ND 70P3316
Product Name RES .22 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .22 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details