Vishay Intertechnology, Inc. Wirewound Resistors CW0109R090JE12

Description
CW-10 9.09 5% E12 e3
Request a Quote Datasheet
Description
CW-10 9.09 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0109R090JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109R090JE12
Wirewound Resistors 3110-CW0109R090JE12
CW-10 9.09 5% E12 e3

CW-10 9.09 5% E12 e3

Supplier's Site Datasheet
RES 9.09 OHM 13W 5% WW AXIAL - CW0109R090JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 13W 5% WW AXIAL
CW0109R090JE12
RES 9.09 OHM 13W 5% WW AXIAL CW0109R090JE12
RES 9.09ohm 13W 5% WW AXIAL

RES 9.09ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109R090JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R090JE12-ND
Through Hole Resistors CW0109R090JE12-ND
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 9.09 5% E12 E3 Vishay - 70P5668 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9.09 5% E12 E3 Vishay
70P5668
Cw-10 9.09 5% E12 E3 Vishay 70P5668
CW-10 9.09 5% e12 E3

CW-10 9.09 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0109R090JE12 CW0109R090JE12 CW0109R090JE12-ND 70P5668
Product Name Wirewound Resistors RES 9.09 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 9.09 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details