Vishay Intertechnology, Inc. Through Hole Resistors CW010R6800KE73

Description
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6800KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800KE73-ND
Through Hole Resistors CW010R6800KE73-ND
680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R6800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R6800KE73
Wirewound Resistors 3110-CW010R6800KE73
CW-10 .68 10% E73 e3

CW-10 .68 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R6800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R6800KE73
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6800KE73
Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 .68 10% E73 E3 Vishay - 70P3499 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .68 10% E73 E3 Vishay
70P3499
Cw-10 .68 10% E73 E3 Vishay 70P3499
CW-10 .68 10% E73 e3

CW-10 .68 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010R6800KE73-ND 3110-CW010R6800KE73 CW010R6800KE73 70P3499
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 680m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10 .68 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879455-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details