680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .68ohm 5% SILICONE WW
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R6800JE733-ND | CW010R6800JE733 | 70P3496 |
| Product Name | Through Hole Resistors | RES .68 OHM 5% SILICONE WW | Cw-10-3 .68 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.6800 ohms | 0.6800 ohms |