Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2200JS73

Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2200JS73
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2200JS73
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R2200JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200JS73-ND
Through Hole Resistors CW010R2200JS73-ND
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8483 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8483
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8483
RES,Metal Alloy,0.22Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.22Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2200JS73 CW010R2200JS73-ND 43C8483
Product Name Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details