Vishay Intertechnology, Inc. RES .619 OHM 13W 10% WW AXIAL CW010R6190KE123

Description
RES .619ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .619ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .619 OHM 13W 10% WW AXIAL - CW010R6190KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .619 OHM 13W 10% WW AXIAL
CW010R6190KE123
RES .619 OHM 13W 10% WW AXIAL CW010R6190KE123
RES .619ohm 13W 10% WW AXIAL

RES .619ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6190KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6190KE123-ND
Through Hole Resistors CW010R6190KE123-ND
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .619 10% E12 E3 Vishay - 70P3482 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .619 10% E12 E3 Vishay
70P3482
Cw-10-3 .619 10% E12 E3 Vishay 70P3482
CW-10-3 .619 10% e12 E3

CW-10-3 .619 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6190KE123 CW010R6190KE123-ND 70P3482
Product Name RES .619 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .619 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers