Vishay Intertechnology, Inc. Through Hole Resistors CW010R3300JE123

Description
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3300JE123-ND
Through Hole Resistors CW010R3300JE123-ND
330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 330m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3300JE123
Res Wirewound 330m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3300JE123
Res Wirewound 330m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R3300JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3300JE123
Through Hole Resistors CW010R3300JE123
RES 0.33 OHM 13W 5% AXIAL

RES 0.33 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .33 5% E12 E3 Vishay - 70P3384 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .33 5% E12 E3 Vishay
70P3384
Cw-10-3 .33 5% E12 E3 Vishay 70P3384
CW-10-3 .33 5% e12 E3

CW-10-3 .33 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3300JE123-ND CW010R3300JE123 CW010R3300JE123 70P3384
Product Name Through Hole Resistors Res Wirewound 330m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 .33 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details