Vishay Intertechnology, Inc. RES 9.1K OHM 13W 10% WW AXIAL CW0109K100KE733

Description
RES 9.1Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 13W 10% WW AXIAL - CW0109K100KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 13W 10% WW AXIAL
CW0109K100KE733
RES 9.1K OHM 13W 10% WW AXIAL CW0109K100KE733
RES 9.1Kohm 13W 10% WW AXIAL

RES 9.1Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109K100KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K100KE733-ND
Through Hole Resistors CW0109K100KE733-ND
9.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.1K 10% E73 E3 Vishay - 70P5659 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.1K 10% E73 E3 Vishay
70P5659
Cw-10-3 9.1K 10% E73 E3 Vishay 70P5659
CW-10-3 9.1K 10% E73 e3

CW-10-3 9.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109K100KE733 CW0109K100KE733-ND 70P5659
Product Name RES 9.1K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 9.1K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details