Vishay Intertechnology, Inc. Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0109K100JE733

Description
Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0109K100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0109K100JE733
Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0109K100JE733
Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0109K100JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K100JE733-ND
Through Hole Resistors CW0109K100JE733-ND
9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0109K100JE733 CW0109K100JE733-ND
Product Name Res Wirewound 9.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details