The CW010R1000JB14 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It features a power rating of 10 watts at 25 °C and operates within a resistance range of 0.1 to 167 kΩ, with tolerances of ±5% and ±10%. The resistor is constructed with a high-temperature silicone coating, providing excellent stability and a high power-to-size ratio. It can withstand operating temperatures from -65 °C to +350 °C, making it suitable for demanding environments. The dielectric withstanding voltage is rated at 1000 V AC, ensuring reliable performance under various conditions. The CW010R1000JB14 is ideal for applications requiring robust performance and reliability in resistor components.
Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 0.1 OHM 13W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R1000JB14 | CW010R1000JB14-ND | CW010R1000JB14 |
| Product Name | Res Wirewound 100m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts | 13 watts |