Vishay Intertechnology, Inc. Wirewound Resistors 10watts .33ohms 10% CW010R3300KB123

Description
Wirewound Resistors 10watts .33ohms 10%
Request a Quote Datasheet
Description
Wirewound Resistors 10watts .33ohms 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watts .33ohms 10% - CW010R3300KB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts .33ohms 10%
CW010R3300KB123
Wirewound Resistors 10watts .33ohms 10% CW010R3300KB123
Wirewound Resistors 10watts .33ohms 10%

Wirewound Resistors 10watts .33ohms 10%

Supplier's Site
Through Hole Resistors - CW010R3300KB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3300KB123-ND
Through Hole Resistors CW010R3300KB123-ND
330 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R3300KB123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3300KB123
Through Hole Resistors CW010R3300KB123
RES 0.33 OHM 13W 10% AXIAL

RES 0.33 OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R3300KB123 CW010R3300KB123-ND CW010R3300KB123
Product Name Wirewound Resistors 10watts .33ohms 10% Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 6661759 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers