Vishay Intertechnology, Inc. Through Hole Resistors CW0109R000KE123

Description
9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R000KE123-ND
Through Hole Resistors CW0109R000KE123-ND
9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0109R000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0109R000KE123
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0109R000KE123
Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 9 10% E12 E3 Vishay - 70P5665 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9 10% E12 E3 Vishay
70P5665
Cw-10-3 9 10% E12 E3 Vishay 70P5665
CW-10-3 9 10% e12 E3

CW-10-3 9 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R000KE123-ND CW0109R000KE123 70P5665
Product Name Through Hole Resistors Res Wirewound 9 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 9 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details