Vishay Intertechnology, Inc. Through Hole Resistors CW010R3500JE123

Description
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3500JE123-ND
Through Hole Resistors CW010R3500JE123-ND
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .35 OHM 13W 5% WW AXIAL - CW010R3500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .35 OHM 13W 5% WW AXIAL
CW010R3500JE123
RES .35 OHM 13W 5% WW AXIAL CW010R3500JE123
RES .35ohm 13W 5% WW AXIAL

RES .35ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R3500JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3500JE123
Through Hole Resistors CW010R3500JE123
RES 0.35 OHM 13W 5% AXIAL

RES 0.35 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .35 5% E12 E3 Vishay - 70P3391 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .35 5% E12 E3 Vishay
70P3391
Cw-10-3 .35 5% E12 E3 Vishay 70P3391
CW-10-3 .35 5% e12 E3

CW-10-3 .35 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3500JE123-ND CW010R3500JE123 CW010R3500JE123 70P3391
Product Name Through Hole Resistors RES .35 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .35 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.3500 ohms 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details